Texas Instruments Electronic Wholesale - THS9001DBVT THS9001DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267275-THS9001DBVT Packaging: Reel Test Frequency: 350MHz Frequency: 50MHz ~ 350MHz Gain: 15dB Supply Current: 100mA Noise Figure: 4dB P1dB: 20.6dBm RF Type: Cellular, CDMA, TDMA, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-23-6 Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267275-THS9001DBVT Packaging: Reel Test Frequency: 350MHz Frequency: 50MHz ~ 350MHz Gain: 15dB Supply Current: 100mA Noise Figure: 4dB P1dB: 20.6dBm RF Type: Cellular, CDMA, TDMA, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-23-6 Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - THS9001DBVT - 1267275-THS9001DBVT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - THS9001DBVT
1267275-THS9001DBVT
Electronic Wholesale - THS9001DBVT 1267275-THS9001DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1267275-THS9001DBVT Packaging: Reel Test Frequency: 350MHz Frequency: 50MHz ~ 350MHz Gain: 15dB Supply Current: 100mA Noise Figure: 4dB P1dB: 20.6dBm RF Type: Cellular, CDMA, TDMA, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-23-6 Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1267275-THS9001DBVT
Packaging: Reel
Test Frequency: 350MHz
Frequency: 50MHz ~ 350MHz
Gain: 15dB
Supply Current: 100mA
Noise Figure: 4dB
P1dB: 20.6dBm
RF Type: Cellular, CDMA, TDMA, PCS
Categories: RF/IF and RFID
Supplier Device Package: SOT-23-6
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1267275-THS9001DBVT
Product Name Electronic Wholesale - THS9001DBVT
Frequency 5.00E7 to 3.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details