Texas Instruments Application Specific Clock/Timing THS788PFDT

Description
Time Measurement Time Measurement Unit (TMU) IC 200MHz 1 Output 100-HTQFP (14x14)
Request a Quote Datasheet
Description
Time Measurement Time Measurement Unit (TMU) IC 200MHz 1 Output 100-HTQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - THS788PFDT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
THS788PFDT-ND
Application Specific Clock/Timing THS788PFDT-ND
Time Measurement Time Measurement Unit (TMU) IC 200MHz 1 Output 100-HTQFP (14x14)

Time Measurement Time Measurement Unit (TMU) IC 200MHz 1 Output 100-HTQFP (14x14)

Buy Now Datasheet
Clock/Timing - Application Specific - THS788PFDT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
THS788PFDT
Clock/Timing - Application Specific THS788PFDT
IC TIME MEASUREMNT UNIT 100HTQFP

IC TIME MEASUREMNT UNIT 100HTQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number THS788PFDT-ND THS788PFDT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface LVDS
Package Type Surface Mount; 100-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI5332A-D-AM3R - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS, LVDS, LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 1.71 to 3.46 volts
View Details
6 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers