The THS770006 is a fixed-gain +6dB, wideband, fully-differential amplifier designed to drive 14- and 16-bit analog-to-digital converters at input frequencies up to 200MHz. It operates on a +5V single supply, offers a 2.4GHz bandwidth, 3100V/µs slew rate, and maintains low distortion and noise for high-dynamic-range applications. The part is housed in a VQFN-24 thermally-enhanced package and is characterized for operation from -40°C to +85°C. It is RoHS compliant and features a power-down mode for power savings.
High-Speed Fully Differential ADC Driver Amplifier with +6dB Fixed Gain 24-VQFN -40 to 85
Operational Amplifier, 1 Func, 5000uV Offset-Max, 485MHz Band Width, PQCC24
Manufacturer: Texas Instruments
Win Source Part Number: 1267264-THS770006IRG
Packaging: Reel - TR
Type: ADC Driver
Package: 24-VFQFN Exposed Pad
Applications: Data Acquisition
Mounting: SMD
Family Name: THS770006
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): LTC6409CUDB#TRPBF; LTC6409IUDB#TRPBF; LTC6409CUDB#PBF;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
ADC Driver IC Data Acquisition 24-VQFN (4x4)
Differential Amplifiers High-Spd Fully Diff ADC Driver Amp
ADC Driver IC Data Acquisition 24-VQFN (4x4)
IC ADC DRIVER 24VQFN
IC ADC DRIVER 24VQFN
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS770006IRGER | THS770006IRGER | 1267264-THS770006IRGER | 296-27747-2-ND | THS770006IRGER | THS770006IRGER | THS770006IRGER | THS770006IRGER |
| Product Name | THS770006 High-Speed Fully Differential ADC Driver Amplifier with +6dB Fixed Gain | Linear - Linear - Amplifiers - Special Purpose - THS770006IRGER | Special Purpose Amplifiers | Differential Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS |