Fully Differential, Continuously Variable Gain Amplifier 14-HTSSOP -40 to 85
Operational Amplifier, 1 Func, 6000uV Offset-Max, 300MHz Band Width, BIPolar, PDSO14
300MHz Op Amp, 1.1nV/rtHz, 1250V/µs Slew, HTSSOP Product overview: THS7530PWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 1250V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 1250V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS7530PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081368-THS7530PWP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 300MHz
Amplifier Type: Variable Gain
Slew Rate: 1250 V/μs
Current - Input Bias: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 40mA
Channel Output Current: 37mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Differential Amplifiers Fully Diff Cont Var Gain Amplifier
IC VARIABLE GAIN 1 CIRC 14HTSSOP
PROGRAMMABLE GAIN AMP, 300MHZ, HTSSOP-14; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:300MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:4.5V to 5.5V; Amplifier Case RoHS Compliant: Yes
IC VARIABLE GAIN 1 CIRC 14HTSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS7530PWP | THS7530PWP | 687-THS7530PWP | 081368-THS7530PWP | 296-15181-5-ND | THS7530PWP | THS7530PWP | THS7530PWP | 28AH5320 | THS7530PWP |
| Product Name | THS7530 Fully Differential, Continuously Variable Gain Amplifier | 300MHz 1250V HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7530PWP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Programmable Gain Amp, 300Mhz, Htssop-14; No. Of Channels Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Variable Gain Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; HTSSOP14 | Rail/Tube | SSOP; SOP; TSSOP; 14-HTSSOP | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | Active |