EVALUATION MODULE FOR THS7374 Video Amplifier Quad No THS7374 Gain 6dB SDTV 9.5MHz
THS7374 Amplifier, Quad Video Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 796754-THS7374EVM
Main Purpose: Video, Amplifier, Quad
Supplied Contents: Board(s)
Primary Attributes: Gain 6dB, SDTV, 9.5MHz
Embedded: No
Utilized IC / Part: THS7374
Secondary Attributes: 3V ~ 5V Supply, Rail to Rail Output
Family Name: THS7374EVM
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
EVALUATION MODULE FOR THS7374
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | THS7374EVM | 296-49274-ND | 796754-THS7374EVM | THS7374EVM |
| Product Name | EVALUATION MODULE FOR THS7374 Video Amplifier Quad No THS7374 Gain 6dB SDTV 9.5MHz | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - THS7374EVM | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |