Manufacturer: Texas Instruments
Win Source Part Number: 796753-THS7373EVM
Main Purpose: Video, Amplifier, Quad
Supplied Contents: Board(s)
Primary Attributes: Gain 6dB, Buffer with Filter
Embedded: No
Utilized IC / Part: THS7373
Secondary Attributes: 3V ~ 5V Supply, Rail to Rail Output
Family Name: THS7373
Categories: Development Boards, Kits, Programmers
Introduction Date: December 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
THS7373 Amplifier, Quad Video Evaluation Board
EVAL MODULE FOR THS7373 Video Amplifier Quad No THS7373 Gain 6dB Buffer with Filter
EVAL MODULE FOR THS7373
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 796753-THS7373EVM | 296-52456-ND | THS7373EVM | THS7373EVM |
| Product Name | Evaluation and Demonstration Boards and Kits - THS7373EVM | Evaluation and Demonstration Boards and Kits | EVAL MODULE FOR THS7373 Video Amplifier Quad No THS7373 Gain 6dB Buffer with Filter | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |