Manufacturer: Texas Instruments
Win Source Part Number: 796750-THS7314EVM
Main Purpose: Video, Amplifier, Triple
Supplied Contents: Board(s)
Primary Attributes: Gain 6dB, Buffer with Filter
Embedded: No
Utilized IC / Part: THS7314
Secondary Attributes: AC- or DC-Coupled Inputs and Outputs
Family Name: THS7314
Categories: Development Boards, Kits, Programmers
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
THS7314EVM Video Amplifier Triple No THS7314 Gain 6dB Buffer with Filter
THS7314 Amplifier, Triple Video Evaluation Board
EVAL MODULE FOR THS7314
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 796750-THS7314EVM | THS7314EVM | 296-31014-ND | THS7314EVM |
| Product Name | Evaluation and Demonstration Boards and Kits - THS7314EVM | THS7314EVM Video Amplifier Triple No THS7314 Gain 6dB Buffer with Filter | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |