3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054708-THS7314DRG4
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 16mA
Channel Output Current: 70mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC SDTV VIDEO AMP 3CH LP 8-SOIC
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7314DRG4 | 054708-THS7314DRG4 | 815-THS7314DRG4 |
| Product Name | THS7314 3-Channel SDTV Video Amp with 5th Order Filter and 6-dB Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7314DRG4 | IC SDTV VIDEO AMP 3CH LP 8-SOIC |
| Supply Voltage (VS) | 2.85 to 5.5 volts |