Programmable Gain Amplifier 2 Circuit 28-HTSSOP
70-Mhz Programmable-Gain Amplifier, HTSSOP-28
Manufacturer: Texas Instruments
Win Source Part Number: 212831-THS7002IPWPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Programmable Gain
Slew Rate: 85 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7mA
Channel Output Current: 95mA
Gain Bandwidth Product (GBP): 70MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
SPECIALTY ANALOG CIRCUIT, PDSO28, GREEN, PLASTIC, HTSSOP-28 Product overview: THS7002IPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS7002IPWPR can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 2 Circuit 28-HTSSOP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS7002IPWPR-ND | THS7002IPWPR | 212831-THS7002IPWPR | 687-THS7002IPWPR | THS7002IPWPR | THS7002IPWPR | THS7002IPWPR | THS7002IPWPR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWPR | HTSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 5 milliamps | 7 milliamps | 5 milliamps | 5 milliamps | ||||
| Slew Rate | 85 V/µs | 85 V/µs | 85 V/µs | 85 V/µs | 8.50E-5 V/µs | 85 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP28 | SSOP; SOP; TSSOP; 28-HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount | |
| Standards | RoHS | RoHS | RoHS |