Texas Instruments THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual THS7002IPWPG4

Description
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual - THS7002IPWPG4 - Texas Instruments
Dallas, TX, United States
THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual
THS7002IPWPG4
THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual THS7002IPWPG4
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85

70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWPG4 - 1267247-THS7002IPWPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWPG4
1267247-THS7002IPWPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWPG4 1267247-THS7002IPWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1267247-THS7002IPWPG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267247-THS7002IPWPG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 70MHz 85V HTSSOP Special Purpose Amplifier Ic
771-THS7002IPWPG4
Dual 70MHz 85V HTSSOP Special Purpose Amplifier Ic 771-THS7002IPWPG4
70MHz Dual Programmable Gain Amplifier, 85V/µs Slew Rate, HTSSOP Product overview: THS7002IPWPG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 85V, HTSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 70MHz, 85V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS7002IPWPG4 can be used for catalog matching and distributor lookup.

70MHz Dual Programmable Gain Amplifier, 85V/µs Slew Rate, HTSSOP Product overview: THS7002IPWPG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 85V, HTSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 70MHz, 85V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS7002IPWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85 - 815-THS7002IPWPG4 - Utmel Electronic Limited
Hong Kong, China
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85
815-THS7002IPWPG4
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85 815-THS7002IPWPG4
70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85

70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number THS7002IPWPG4 1267247-THS7002IPWPG4 771-THS7002IPWPG4 815-THS7002IPWPG4
Product Name THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002IPWPG4 Dual 70MHz 85V HTSSOP Special Purpose Amplifier Ic 70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP -40 to 85
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
INA115 Precision Instrumentation Amplifier - INA115BUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
6 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details