Texas Instruments Standard Linear and Logic No. Of Channels Texas Instruments THS7002IPWP.

Description
No. of Channels:2Channels; No. of Amplifiers:2 Amplifier; Bandwidth:70MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins RoHS Compliant: Yes
Description
No. of Channels:2Channels; No. of Amplifiers:2 Amplifier; Bandwidth:70MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Texas Instruments - 15AC0680 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Texas Instruments
15AC0680
No. Of Channels Texas Instruments 15AC0680
No. of Channels:2Channels; No. of Amplifiers:2 Amplifier; Bandwidth:70MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins RoHS Compliant: Yes

No. of Channels:2Channels; No. of Amplifiers:2 Amplifier; Bandwidth:70MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC0680
Product Name No. Of Channels Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1.85GHz 3V Rf Amplifier - 860-BGA428E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers