70-MHz High-Speed Programmable-Gain Amplifier, Dual 28-HTSSOP 0 to 70
Dual 70MHz Programmable Gain Amplifier, HTSSOP Product overview: THS7002CPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS7002CPWPR can be used for catalog matching and distributor lookup.
70-Mhz Programmable-Gain Amplifier, HTSSOP-28
Manufacturer: Texas Instruments
Win Source Part Number: 212830-THS7002CPWPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Programmable Gain
Slew Rate: 85 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7mA
Channel Output Current: 95mA
Gain Bandwidth Product (GBP): 70MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Programmable Gain Amplifier 2 Circuit 28-HTSSOP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
Programmable Gain Amplifier 2 Circuit 28-HTSSOP
IC OPAMP PGA 2 CIRCUIT 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS7002CPWPR | 687-THS7002CPWPR | THS7002CPWPR | 212830-THS7002CPWPR | THS7002CPWPR-ND | THS7002CPWPR | THS7002CPWPR | THS7002CPWPR | THS7002CPWPR |
| Product Name | THS7002 70-MHz High-Speed Programmable-Gain Amplifier, Dual | Dual 70MHz HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7002CPWPR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; TSSOP28 | SSOP; SOP; TSSOP; 28-HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | 9 volts | |||||
| Slew Rate | 85 V/µs | 85 V/µs | 175 V/µs | 175 V/µs | 175 V/µs | 1.75E-4 V/µs |