70-MHz High-Speed Programmable-Gain Amplifier 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 716649-THS7001CPWPR
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 100MHz
Supply Current: 7mA
Amplifier Type: Programmable Gain
Slew Rate: 85V/μs
Gain Bandwidth Product: 70MHz
Current - Input Bias: 2.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: THS7001
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V
70MHz Programmable Gain Amplifier, 1.7nV/rtHz, 85V/µs Slew, HTSSOP Product overview: THS7001CPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 85V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 85V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS7001CPWPR can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit 20-HTSSOP
THS7001 70-MHz High-Speed Programmable-Gain Amplifier
IC OPAMP PGA 1 CIRCUIT 20HTSSOP
Special Purpose Amplifiers 70-MHz Hi-Spd Prog Gain Amplifier
Programmable Gain Amplifier 1 Circuit 20-HTSSOP
IC OPAMP PGA 1 CIRCUIT 20HTSSOP
IC OPAMP PGA 1 CIRCUIT 20HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS7001CPWPR | 716649-THS7001CPWPR | 687-THS7001CPWPR | THS7001CPWPR-ND | THS7001CPWPR | THS7001CPWPR | THS7001CPWPR | THS7001CPWPR | THS7001CPWPR | THS7001CPWPR |
| Product Name | THS7001 70-MHz High-Speed Programmable-Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS7001CPWPR | 70MHz 85V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | HTSSOP | Tape and Reel | "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; HTSSOP20 | Surface Mount | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Features | Single-Supply | |||||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | 9 volts | ||||||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | 7 milliamps |