Current Feedback Amplifier 1 Circuit 16-QFN (4x4)
IC OPAMP CFA 1 CIRCUIT 16QFN
High Speed Operational Amplifiers Single Port, G.Fast 106MHz, 212MHz CPE DSL Line Driver Amplifier 16-QFN -40 to 85
Current Feedback Amplifier 1 Circuit 16-QFN (4x4)
IC OPAMP CFA 1 CIRCUIT 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51650-2-ND | THS6301IRSAT | THS6301IRSAT | THS6301IRSAT | THS6301IRSAT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 45.3 milliamps | 45.3 milliamps | 45.3 milliamps | ||
| Slew Rate | 10500 V/µs | 0.0105 V/µs | 10500 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 16-VQFN Exposed Pad | Surface Mount | 16-VQFN Exposed Pad | ||
| Number of Pins | 16 |