Manufacturer: Texas Instruments
Win Source Part Number: 936492-THS6301IRSAR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Current Feedback Amplifier 1 Circuit - 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS6301
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Current Feedback Amplifier 1 Circuit 16-QFN (4x4)
Single Port, G.Fast 106MHz, 212MHz CPE DSL Line Driver Amplifier 16-QFN -40 to 85 Product overview: THS6301IRSAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 106MHz, 212MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 106MHz, 212MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS6301IRSAR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 16QFN
IC OPAMP CFA 1 CIRCUIT 16QFN
IC OPAMP CFA 1 CIRCUIT 16QFN
Current Feedback Amplifier 1 Circuit 16-QFN (4x4)
High Speed Operational Amplifiers Single Port, G.Fast 106MHz, 212MHz CPE DSL Line Driver Amplifier 16-QFN -40 to 85
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 936492-THS6301IRSAR | THS6301IRSAR-ND | 687-THS6301IRSAR | THS6301IRSAR | THS6301IRSAR | THS6301IRSAR | THS6301IRSAR | THS6301IRSAR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6301IRSAR | Instrumentation, Op Amps, Buffer Amps | 106MHz 212MHz QFN Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 16-QFN (4x4) | 16-VQFN Exposed Pad | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | |||
| Source Current (IS) | 45.3 milliamps | 45.3 milliamps | 45.3 milliamps | |||||
| Slew Rate | 10500 V/µs | 10500 V/µs | 0.0105 V/µs | 10500 V/µs | ||||
| Number of Pins | 16 |