The THS6226 is a dual-port, Class H, current-feedback line driver amplifier designed for VDSL2 applications, delivering up to +20.5dBm line power with high linearity. It is packaged in a 32-pin VQFN (RHB) with a PowerPAD thermal enhancement, measuring 5.3mm by 5.3mm. The device supports digitally adjustable quiescent current from 7.6mA to 23.0mA in 1.0mA steps, with full bias output current of ±383mA into a 60Ω differential load and a rail-to-rail output swing of ±17.5V under class H operation. It achieves 125MHz bandwidth, 90dB port-to-port separation at 1MHz, and 70dB PSRR for isolation. It operates from a +12V supply with an extended temperature range of -40°C to +85°C and is qualified for tape and reel packaging in quantities of 250. The THS6226IRHBT is an orderable variant of the THS6226 series, sharing all core electrical and thermal specifications.
Class H, Fixed Gain VDSL2 Dual Port Low-Power xDSL Line Driver 32-VQFN -40 to 85
High Speed Operational Amplifiers Fixed Gain Dual Port Low-Pwr Line Driver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS6226IRHBT | THS6226IRHBT |
| Product Name | THS6226 Class H, Fixed Gain VDSL2 Dual Port Low-Power xDSL Line Driver | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS |