Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPRG4 THS6184PWPRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099284-THS6184PWPRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Slew Rate: 400 V/µs Number of Channels: 4 Number of Pins: 20 Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max I/O Voltage: 16 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099284-THS6184PWPRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Slew Rate: 400 V/µs Number of Channels: 4 Number of Pins: 20 Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max I/O Voltage: 16 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPRG4 - 1099284-THS6184PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPRG4
1099284-THS6184PWPRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPRG4 1099284-THS6184PWPRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099284-THS6184PWPRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Slew Rate: 400 V/µs Number of Channels: 4 Number of Pins: 20 Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max I/O Voltage: 16 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099284-THS6184PWPRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Slew Rate: 400 V/µs
Number of Channels: 4
Number of Pins: 20
Input Bias Current: 15 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: HTSSOP EP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Max I/O Voltage: 16 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1099284-THS6184PWPRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPRG4
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3606BG - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 0.1000 MHz
View Details
 - CLC426AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Op Amps - 2448620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details