The THS6184PWPR is a dual-port, low-power differential line driver amplifier designed for xDSL applications, including ADSL, ADSL2, ADSL2+, and ADSL2++. It operates with a low power consumption of 4.2 mA per amplifier in full bias mode, making it suitable for power-sensitive designs. The device features a wide output swing of 44 Vpp with a ±12 V supply and can deliver high output current exceeding 415 mA for a 25-ohm load. With a bandwidth of 30 MHz at a gain of 5, the THS6184PWPR provides low noise performance, characterized by a voltage noise of 3 nV/,àöHz and inverting current noise of 5.9 pA/,àöHz. It also exhibits low distortion levels, achieving -83 dBc total harmonic distortion at 1 MHz. The device supports multiple bias settings, allowing for enhanced power savings in applications where full performance is not required. The THS6184PWPR is packaged in a PowerPAD HTSSOP-20 format, which aids in thermal management. It operates over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. This product is ideal for engineers looking for a compact, efficient solution for high-density xDSL systems.
xDSL Line Drivers 20-HTSSOP -40 to 85
High Speed Operational Amplifiers xDSL Line Drivers
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS6184PWPR | THS6184PWPR |
| Product Name | THS6184 xDSL Line Drivers | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS |