Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPG4 THS6184PWPG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099283-THS6184PWPG4 Mounting: SMD (SMT) Slew Rate: 400 V/µs Number of Channels: 4 Number of Pins: 20 Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max I/O Voltage: 16 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099283-THS6184PWPG4 Mounting: SMD (SMT) Slew Rate: 400 V/µs Number of Channels: 4 Number of Pins: 20 Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max I/O Voltage: 16 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPG4 - 1099283-THS6184PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPG4
1099283-THS6184PWPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPG4 1099283-THS6184PWPG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099283-THS6184PWPG4 Mounting: SMD (SMT) Slew Rate: 400 V/µs Number of Channels: 4 Number of Pins: 20 Input Bias Current: 15 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max I/O Voltage: 16 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099283-THS6184PWPG4
Mounting: SMD (SMT)
Slew Rate: 400 V/µs
Number of Channels: 4
Number of Pins: 20
Input Bias Current: 15 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: HTSSOP EP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Max I/O Voltage: 16 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1099283-THS6184PWPG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6184PWPG4
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers