The THS6132VFP is a Class-G current feedback differential line driver designed for full-rate ADSL DMT applications, delivering up to 20 dBm line power with low power consumption. It is packaged in a 32-pin HLQFP (VFP-32) with dimensions of 135.9 mm length, 76.2 mm width, and 11.25 mm height. The device supports supply voltages from ±3.3 V to ±15 V, offers a differential output voltage swing of up to 43 Vpp into a 100-Ω load at ±12 V supply, and provides output currents up to 500 mA. Multiple bias modes reduce quiescent power to as low as 75 mW per channel in terminate-only mode. It features a low MTPR of −74 dBc, input voltage noise of 3.5 nV/√Hz, and current noise of 3.3 pA/√Hz at the noninverting input. A PowerPAD requires thermal management to maintain junction temperature below 125°C for optimal performance. Operating temperature range is −40°C to 85°C.
High Efficiency Class-G ADSL Line Driver 32-HLQFP -40 to 85
High Speed Operational Amplifiers High Eff Class-G ADSL Line Driver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS6132VFP | THS6132VFP |
| Product Name | THS6132 High Efficiency Class-G ADSL Line Driver | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS |