The THS6092CDDAG3 is a high-speed line driver designed for ADSL applications, capable of operating from a single +12 V supply while drawing only 7.3 mA of supply current per channel. It features a wide output swing of 18.4 Vpp differential output voltage across a 50 ,Ѷ load, making it suitable for both full-rate ADSL and G.Lite applications. The device offers a small-signal bandwidth of 100 MHz and a slew rate of 600 V/µs, ensuring fast signal transmission. With a low total harmonic distortion of -72 dBc at 250 kHz and a low input voltage noise of 2.1 nV/,àöHz, the THS6092CDDAG3 minimizes noise feedback, enhancing signal integrity. It also includes thermal shutdown and short circuit protection for reliable operation. The product is available in standard SOIC and PowerPAD packages, with options for commercial and industrial temperature ranges.
IC DRIVER 2/0 8SO POWERPAD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | THS6092CDDAG3 |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |