The THS6053CPWPG4 is a high-speed line driver designed for ADSL applications, capable of operating with supply voltages ranging from ±5 V to ±15 V, with optimal performance at ±12 V. It features a low quiescent current of 300 µA in shutdown mode and a typical output current of 175 mA. The device provides a wide differential output swing of 42 Vpp across a 200 ,Ѷ load, ensuring effective signal transmission. With a bandwidth of 110 MHz and a slew rate of 1500 V/µs, it supports high-speed data communication. The THS6053CPWPG4 also exhibits low total harmonic distortion of -83 dBc at 2 Vpp, making it suitable for applications requiring high fidelity. It is available in standard SOIC and TSSOP PowerPAD packages, facilitating integration into various designs.
IC DRIVER 2/0 14HTSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | THS6053CPWPG4 |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |