Texas Instruments Interface - Drivers, Receivers, Transceivers THS6052IDDAR

Description
IC DRIVER 2/0 8SO POWERPAD
Description
IC DRIVER 2/0 8SO POWERPAD
Datasheet
Datasheet Summary
Powered by GS/AI

The THS6052IDDAR is a high-speed line driver designed for ADSL applications, capable of operating with supply voltages ranging from ±5 V to ±15 V, with optimal performance at ±12 V. It features a low supply current of 5.2 mA per channel and provides a high differential output swing of 42 Vpp across a 200-,Ѷ load. The device exhibits low total harmonic distortion of -83 dBc at 2 Vpp with a 100-,Ѷ load, making it suitable for high-fidelity signal transmission. With a bandwidth of 110 MHz at a gain of 8 and a slew rate of 1500 V/µs, the THS6052IDDAR is capable of handling fast signal transitions effectively. It also includes thermal shutdown and short circuit protection features, enhancing reliability in various operating conditions. The device is available in standard SOIC and TSSOP PowerPAD packages, facilitating integration into diverse circuit designs.

Datasheet Summary
Powered by GS/AI

The THS6052IDDAR is a high-speed line driver designed for ADSL applications, capable of operating with supply voltages ranging from ±5 V to ±15 V, with optimal performance at ±12 V. It features a low supply current of 5.2 mA per channel and provides a high differential output swing of 42 Vpp across a 200-,Ѷ load. The device exhibits low total harmonic distortion of -83 dBc at 2 Vpp with a 100-,Ѷ load, making it suitable for high-fidelity signal transmission. With a bandwidth of 110 MHz at a gain of 8 and a slew rate of 1500 V/µs, the THS6052IDDAR is capable of handling fast signal transitions effectively. It also includes thermal shutdown and short circuit protection features, enhancing reliability in various operating conditions. The device is available in standard SOIC and TSSOP PowerPAD packages, facilitating integration into diverse circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - THS6052IDDAR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
THS6052IDDAR
Interface - Drivers, Receivers, Transceivers THS6052IDDAR
IC DRIVER 2/0 8SO POWERPAD

IC DRIVER 2/0 8SO POWERPAD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number THS6052IDDAR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details