Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6012CDWPRG4 THS6012CDWPRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991394-THS6012CDWPRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Slew Rate: 1300 V/µs Number of Channels: 2 Number of Pins: 20 Output Current: 500 mA Settling Time: 70 ns Input Bias Current: 12 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 5.8 W Max Supply Voltage: 32 V Min Supply Voltage: 9 V Max I/O Voltage: 5 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991394-THS6012CDWPRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Slew Rate: 1300 V/µs Number of Channels: 2 Number of Pins: 20 Output Current: 500 mA Settling Time: 70 ns Input Bias Current: 12 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 5.8 W Max Supply Voltage: 32 V Min Supply Voltage: 9 V Max I/O Voltage: 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6012CDWPRG4 - 991394-THS6012CDWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6012CDWPRG4
991394-THS6012CDWPRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6012CDWPRG4 991394-THS6012CDWPRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991394-THS6012CDWPRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Slew Rate: 1300 V/µs Number of Channels: 2 Number of Pins: 20 Output Current: 500 mA Settling Time: 70 ns Input Bias Current: 12 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 5.8 W Max Supply Voltage: 32 V Min Supply Voltage: 9 V Max I/O Voltage: 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991394-THS6012CDWPRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Slew Rate: 1300 V/µs
Number of Channels: 2
Number of Pins: 20
Output Current: 500 mA
Settling Time: 70 ns
Input Bias Current: 12 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 5.8 W
Max Supply Voltage: 32 V
Min Supply Voltage: 9 V
Max I/O Voltage: 5 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 991394-THS6012CDWPRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS6012CDWPRG4
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
Audio Amplifier ICs - 7139830P - RS Components, Ltd.
Specs
Standards RoHS
Package Type EMP
Operating Range Speaker
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers