High Speed FET-Input Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | THS4631DRG4 |
| Product Name | THS4631 High Speed FET-Input Operational Amplifier |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 0.5000 millivolts |
| Quiescent Current (IQ) | 11500 microamps |
| GBW | 210 MHz |