The THS4631 is a high-speed FET-input operational amplifier designed for wideband applications such as photodiode amplification and high-speed signal conditioning. It is available in an 8-pin HVSSOP (DGN) package measuring 3mm × 4.9mm with a PowerPAD™ thermal pad. The device operates from ±5V to ±15V supplies, features a 325MHz unity-gain bandwidth, a 1000V/µs slew rate, and a maximum input bias current of 100pA. It delivers up to 95mA output current and has an input voltage noise of 7nV/√Hz. Operating temperature range is -40°C to 85°C.
High Speed FET-Input Operational Amplifier 8-MSOP-PowerPAD -40 to 85
High Speed Op Amp, 325MHz BW, FET-Input, 1-Ch, HVSSOP Product overview: THS4631DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4631DGNRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1107120-THS4631DGNRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 325MHz
Amplifier Type: General Purpose
Slew Rate: 1000 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 11.5mA
Channel Output Current: 98mA
Gain Bandwidth Product (GBP): 210MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers High Speed FET-Input Op Amp
IC OPAMP GP 1 CIRCUIT 8HVSSOP
General Purpose Amplifier 1 Circuit 8-HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4631DGNRG4 | 687-THS4631DGNRG4 | THS4631DGNRG4-ND | 1107120-THS4631DGNRG4 | THS4631DGNRG4 | THS4631DGNRG4 | THS4631DGNRG4 | THS4631DGNRG4 |
| Product Name | THS4631 High Speed FET-Input Operational Amplifier | 325MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4631DGNRG4 | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 10 volts | ||||
| VOS | 0.5000 millivolts | 0.2600 millivolts | 0.2600 millivolts | |||||
| Quiescent Current (IQ) | 11500 microamps |