EVALUATION MODULE FOR THS4631DGN 1 - Single General Purpose Single-Ended 1000 V/¦s 325MHz 98mA -40¦C ~ 85¦C 11.5mA 10 V ~ 30 V ¦5 V ~ 15 V Fully Populated Board THS4631
Manufacturer: Texas Instruments
Win Source Part Number: 796740-THS4631DGNEVM
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
-3db Bandwidth: 325MHz
Amplifier Type: General
Supplied Contents: Board(s)
Utilized IC / Part: THS4631
Family Name: THS4631
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 11.5mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 98mA
SR - Slew Rate: 1000 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
EVAL BOARD FOR THS4631
EVALUATION MODULE FOR THS4631DGN
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | THS4631DGNEVM | 796740-THS4631DGNEVM | 296-21089-ND | THS4631DGNEVM |
| Product Name | EVALUATION MODULE FOR THS4631DGN 1 - Single General Purpose Single-Ended 1000 V/¦s 325MHz 98mA -40¦C ~ 85¦C 11.5mA 10 V ~ 30 V ¦5 V ~ 15 V Fully Populated Board THS4631 | Evaluation Boards - Op Amps - THS4631DGNEVM | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |