High Speed FET-Input Operational Amplifier 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267198-THS4631DGN
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-HVSSOP
325MHz FET Op Amp, 1000V/µs Slew Rate, 1-Ch, MSOP Product overview: THS4631DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 1000V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 1000V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4631DGN can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8HVSSOP
OP AMP, 325MHZ, 1KV/US, MSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:325MHz; Slew Rate:1kV/µs; Supply Voltage Range:10V to 30V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8HVSSOP
General Purpose Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers High Speed FET-Input Op Amp
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4631DGN | 2525583P | 1267198-THS4631DGN | 296-17675-5-ND | 687-THS4631DGN | THS4631DGN | 28AH5317 | THS4631DGN | THS4631DGN | THS4631DGN |
| Product Name | THS4631 High Speed FET-Input Operational Amplifier | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4631DGN | Instrumentation, Op Amps, Buffer Amps | 325MHz 1000V MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op Amp, 325Mhz, 1Kv/us, Msop-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 10 volts | 10 to 30 volts | 30 volts | |||||
| VOS | 0.5000 millivolts | 0.2600 millivolts | 0.2600 millivolts | |||||||
| Quiescent Current (IQ) | 11500 microamps |