The THS4601 is a high-speed, FET-input operational amplifier designed for wideband applications requiring high-input impedance and large output swing, such as photodiode amplification and test systems. It is available in an 8-pin SOIC package with PowerPAD, measuring 6.76 mm in width and 505.46 mm in length for tube packaging. The device operates with a supply voltage range of ±5 V to ±15 V, has a gain-bandwidth product of 180 MHz, a slew rate of 100 V/µs, and input bias current of 100 pA maximum. It is unity-gain stable and specified for an operating temperature range of -40°C to 85°C. Input voltage noise is 5.4 nV/√Hz, and input impedance is 10^9 Ω in parallel with 10 pF.
Wideband, FET-Input Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267197-THS4601IDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
FET-Input Op Amp, 440MHz BW, 100V/µs SR, 100pA Ib, 1mV Vos, 8-SOIC Product overview: THS4601IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHz, 100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 440MHz, 100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4601IDG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4601IDG4 | 1267197-THS4601IDG4 | 687-THS4601IDG4 |
| Product Name | THS4601 Wideband, FET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4601IDG4 | 440MHz 100V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | ||
| Supply Voltage (VS) | 10 to 30 volts | 33 volts | |
| VOS | 4 millivolts | ||
| Quiescent Current (IQ) | 11700 microamps |