General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRC 8SOPWRPAD
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRCUIT 8SOPWRPAD
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4601CDDAG3-ND | THS4601CDDAG3 | THS4601CDDAG3 | THS4601CDDAG3 | 815-THS4601CDDAG3 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOPWRPAD |
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | ||
| Slew Rate | 100 V/µs | 1.00E-4 V/µs | 100 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | "8-PowerSOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC; 8-PowerSOIC (0.154, 3.90mm Width) | |
| Bandwidth | 440 MHz | 440 MHz |