Wideband, FET-Input Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267196-THS4601CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 440MHz
Amplifier Type: General
Current - Input Bias: 30pA
Voltage - Input Offset: 1mV
Family Name: THS4601
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 100 V/μs
GBP - Gain Bandwidth Product: 180MHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): ISL28110FBZ-T13; ISL28110FBZ-T7 ; AD8671AR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 4000uV Offset-Max, PDSO8
Wideband Op Amp, 440MHz BW, FET-Input, 1Ch, 8-SOIC Product overview: THS4601CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 440MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4601CD can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Wideband FET-Input Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4601CD | 1267196-THS4601CD | 296-34230-5-ND | THS4601CD | 687-THS4601CD | THS4601CD | THS4601CD | THS4601CD | THS4601CD |
| Product Name | THS4601 Wideband, FET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4601CD | Instrumentation, Op Amps, Buffer Amps | 440MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 30 volts | 33 volts | |||||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 11700 microamps |