Manufacturer: Texas Instruments
Win Source Part Number: 796738-THS4522EVM
Operating Temperature Range: -40°C ~ 85°C
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Amplifier Type: Differential
Supplied Contents: Board(s)
Utilized IC / Part: THS4522
Family Name: THS4522
Board Type: Fully Populated
Channels per IC: 2 - Dual
Current - Supply (Main IC): 1.14mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 55mA
SR - Slew Rate: 600 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Introduction Date: July 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR THS4522 2 - Dual Differential Differential Rail-to-Rail 600 V/¦s 145MHz 55mA -40¦C ~ 85¦C 1.14mA 2.5 V ~ 5.5 V ¦1.25 V ~ 2.75 V Fully Populated Board THS4522
EVAL BOARD FOR THS4522
Amplifier IC Development Tools THS4522EVM Eval Mod
EVAL MODULE FOR THS4522
EVALUATION BOARD, THS4522 DIFFERENTIAL A; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 796738-THS4522EVM | THS4522EVM | 296-31013-ND | 815-THS4522EVM | THS4522EVM | 26AJ9843 |
| Product Name | Evaluation Boards - Op Amps - THS4522EVM | EVAL MODULE FOR THS4522 2 - Dual Differential Differential Rail-to-Rail 600 V/¦s 145MHz 55mA -40¦C ~ 85¦C 1.14mA 2.5 V ~ 5.5 V ¦1.25 V ~ 2.75 V Fully Populated Board THS4522 | Op Amp Evaluation Boards | Amplifier IC Development Tools THS4522EVM Eval Mod | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Evaluation Board, Ths4522 Differential A; Svhc Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |