No. of Amplifiers:1Amplifie
rs; Input Offset Voltage:-7mV; Gain dB Max:1.02dB; Bandwidth:260MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:MSOP; No. of Pins:8Pins; Slew Rate:1800V/µs RoHS Compliant: Yes
No. of Amplifiers:1Amplifiers; Input Offset Voltage:-7mV; Gain dB Max:1.02dB; Bandwidth:260MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:MSOP; No. of Pins:8Pins; Slew Rate:1800V/µs RoHS Compliant: Yes