Texas Instruments Evaluation Boards - Op Amps - THS4304DGKEVM THS4304DGKEVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 796733-THS4304DGKEVM Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended -3db Bandwidth: 3GHz Amplifier Type: Voltage Feedback Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: THS4304 Family Name: THS4304 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 18mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 140mA SR - Slew Rate: 830 V/μs Dual Supply Voltage (±): 2.7 V ~ 5 V, ±1.35 V ~ 2.5 V Introduction Date: March 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796733-THS4304DGKEVM Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended -3db Bandwidth: 3GHz Amplifier Type: Voltage Feedback Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: THS4304 Family Name: THS4304 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 18mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 140mA SR - Slew Rate: 830 V/μs Dual Supply Voltage (±): 2.7 V ~ 5 V, ±1.35 V ~ 2.5 V Introduction Date: March 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - THS4304DGKEVM - 796733-THS4304DGKEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - THS4304DGKEVM
796733-THS4304DGKEVM
Evaluation Boards - Op Amps - THS4304DGKEVM 796733-THS4304DGKEVM
Manufacturer: Texas Instruments Win Source Part Number: 796733-THS4304DGKEVM Operating Temperature Range: -40°C ~ 85°C Output Type: Single-Ended -3db Bandwidth: 3GHz Amplifier Type: Voltage Feedback Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: THS4304 Family Name: THS4304 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 18mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 140mA SR - Slew Rate: 830 V/μs Dual Supply Voltage (±): 2.7 V ~ 5 V, ±1.35 V ~ 2.5 V Introduction Date: March 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 796733-THS4304DGKEVM
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
-3db Bandwidth: 3GHz
Amplifier Type: Voltage Feedback
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: THS4304
Family Name: THS4304
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 18mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 140mA
SR - Slew Rate: 830 V/μs
Dual Supply Voltage (±): 2.7 V ~ 5 V, ±1.35 V ~ 2.5 V
Introduction Date: March 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EVAL MODULE FOR THS4304DGK 1 - Single Voltage Feedback Single-Ended 830 V/¦s 3GHz 140mA -40¦C ~ 85¦C 18mA 2.7 V ~ 5 V ¦1.35 V ~ 2.5 V Fully Populated Board THS4304 - THS4304DGKEVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR THS4304DGK 1 - Single Voltage Feedback Single-Ended 830 V/¦s 3GHz 140mA -40¦C ~ 85¦C 18mA 2.7 V ~ 5 V ¦1.35 V ~ 2.5 V Fully Populated Board THS4304
THS4304DGKEVM
EVAL MODULE FOR THS4304DGK 1 - Single Voltage Feedback Single-Ended 830 V/¦s 3GHz 140mA -40¦C ~ 85¦C 18mA 2.7 V ~ 5 V ¦1.35 V ~ 2.5 V Fully Populated Board THS4304 THS4304DGKEVM
EVAL MODULE FOR THS4304DGK 1 - Single Voltage Feedback Single-Ended 830 V/¦s 3GHz 140mA -40¦C ~ 85¦C 18mA 2.7 V ~ 5 V ¦1.35 V ~ 2.5 V Fully Populated Board THS4304

EVAL MODULE FOR THS4304DGK 1 - Single Voltage Feedback Single-Ended 830 V/¦s 3GHz 140mA -40¦C ~ 85¦C 18mA 2.7 V ~ 5 V ¦1.35 V ~ 2.5 V Fully Populated Board THS4304

Supplier's Site
Op Amp Evaluation Boards - THS4304DGKEVM - ODG (Origin Data Global)
Shenzhen, China
Op Amp Evaluation Boards
THS4304DGKEVM
Op Amp Evaluation Boards THS4304DGKEVM
EVAL MODULE FOR THS4304DGK

EVAL MODULE FOR THS4304DGK

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - THS4304DGKEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
THS4304DGKEVM
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards THS4304DGKEVM
EVAL MODULE FOR THS4304DGK

EVAL MODULE FOR THS4304DGK

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 796733-THS4304DGKEVM THS4304DGKEVM THS4304DGKEVM THS4304DGKEVM
Product Name Evaluation Boards - Op Amps - THS4304DGKEVM EVAL MODULE FOR THS4304DGK 1 - Single Voltage Feedback Single-Ended 830 V/¦s 3GHz 140mA -40¦C ~ 85¦C 18mA 2.7 V ~ 5 V ¦1.35 V ~ 2.5 V Fully Populated Board THS4304 Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB, PHA-101+, DF782, 50 OHM - TB-869A+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-014008-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers