Texas Instruments THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier THS4281DRG4

Description
Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier - THS4281DRG4 - Texas Instruments
Dallas, TX, United States
THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier
THS4281DRG4
THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier THS4281DRG4
Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 8-SOIC -40 to 85

Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
95MHz 35V Operational Amplifier IC
687-THS4281DRG4
95MHz 35V Operational Amplifier IC 687-THS4281DRG4
95MHz Op Amp, 1-Ch, 35V/µs Slew Rate, 80dB PSRR, 8SOIC Product overview: THS4281DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 95MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4281DRG4 can be used for catalog matching and distributor lookup.

95MHz Op Amp, 1-Ch, 35V/µs Slew Rate, 80dB PSRR, 8SOIC Product overview: THS4281DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 95MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4281DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DRG4 - 1107077-THS4281DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DRG4
1107077-THS4281DRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DRG4 1107077-THS4281DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107077-THS4281DRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 95MHz Amplifier Type: Voltage Feedback Slew Rate: 35 V/μs Current - Input Bias: 500nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16.5 V, ±1.35 V to 8.25 V Operating Supply Current: 800μA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107077-THS4281DRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 95MHz
Amplifier Type: Voltage Feedback
Slew Rate: 35 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16.5 V, ±1.35 V to 8.25 V
Operating Supply Current: 800μA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4281DRG4 687-THS4281DRG4 1107077-THS4281DRG4
Product Name THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 95MHz 35V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DRG4
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16.5 volts 2.7 to 16.5 volts
VOS 3.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
 - 5962-8771002VGA - Rochester Electronics
Texas Instruments
Specs
Package Type CAN8
Life Cycle Stage Obsolete
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers