Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DGKRG4 THS4281DGKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267162-THS4281DGKRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267162-THS4281DGKRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DGKRG4 - 1267162-THS4281DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DGKRG4
1267162-THS4281DGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DGKRG4 1267162-THS4281DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267162-THS4281DGKRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267162-THS4281DGKRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
95MHz 1.35V 16.5V Operational Amplifier IC
687-THS4281DGKRG4
95MHz 1.35V 16.5V Operational Amplifier IC 687-THS4281DGKRG4
95MHz Op Amp, 1.35V-16.5V, 800uA, VSSOP, 1-Ch Product overview: THS4281DGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 1.35V, 16.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 95MHz, 1.35V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4281DGKRG4 can be used for catalog matching and distributor lookup.

95MHz Op Amp, 1.35V-16.5V, 800uA, VSSOP, 1-Ch Product overview: THS4281DGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 1.35V, 16.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 95MHz, 1.35V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4281DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1267162-THS4281DGKRG4 687-THS4281DGKRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4281DGKRG4 95MHz 1.35V 16.5V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 2.7 to 16.5 volts
Slew Rate 35 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
Op Amps - 5236872P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD522BD - Lingto Electronic Limited
Specs
Source Current (IS) 8 milliamps
Bandwidth 0.3000 MHz
View Details