Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier 8-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | THS4281DGKG4 |
| Product Name | THS4281 Very Low-Power High Speed Rail-To-Rail Input/Output Voltage Feedback Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 2.7 to 15 volts |
| VOS | 3.5 millivolts |
| Quiescent Current (IQ) | 1000 microamps |