1CH 230MHz Op Amp, 975V/µs Slew Rate, VSSOP Product overview: THS4221DGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 975V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 975V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4221DGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267147-THS4221DGKRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-THS4221DGKRG4 | 1267147-THS4221DGKRG4 |
| Product Name | 230MHz 975V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4221DGKRG4 |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.7 to 15 volts | |
| Slew Rate | 975 V/µs |