Manufacturer: Texas Instruments
Win Source Part Number: 1267146-THS4215DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
1CH 325MHz Video Amplifier, SOIC-8 Product overview: THS4215DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4215DRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1267146-THS4215DRG4 | 687-THS4215DRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4215DRG4 | 325MHz SOIC Operational Amplifier IC |
| Standards | RoHS | |
| Supply Voltage (VS) | 5 to 15 volts | |
| Slew Rate | 970 V/µs |