Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099280-THS4140IDR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Number of Elements: 1
Power Dissipation: 1.02 W
Resistance: 14.4 MΩ
Slew Rate: 450 V/µs
Gain Bandwidth Product: 160 MHz
Number of Channels: 1
Number of Pins: 8
Output Current: 85 mA
Common Mode Rejection Ratio: 75 dB
Input Bias Current: 15 µA
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 33 V
Min Supply Voltage: 4 V
Nominal Supply Current: 16 mA
Dual Supply Voltage: 15 V
Max Dual Supply Voltage: 16.5 V
Min Dual Supply Voltage: 2.5 V
Power Supply Rejection Ratio (PSRR): 70 dB
Voltage Gain: 67 dB
Input Offset Voltage (Vos): 7 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099280-THS4140IDR |
| Product Name | OEM Parts - OEM Parts (T - Z) - THS4140IDR |