Manufacturer: Texas Instruments
Win Source Part Number: 1267128-THS4131IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Differential Op Amp, 150MHz BW, 2mV Vos, 85mA Out, SOIC-8 Product overview: THS4131IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 85mA, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4131IDRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1267128-THS4131IDRG4 | 771-THS4131IDRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDRG4 | 150MHz 85mA SOIC Operational Amplifier IC |
| Operating Range | Industrial | |
| Standards | RoHS | |
| Supply Voltage (VS) | 15 volts | |
| Slew Rate | 52 V/µs |