Texas Instruments Dual 150MHz 85mA 15V Operational Amplifier IC THS4131IDGNRG4

Description
Diff Op Amp, 150MHz BW, 2mV Vos, 85mA Out, 15V Dual, MSOP-8 Product overview: THS4131IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 85mA, 15V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 85mA, 15V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4131IDGNRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diff Op Amp, 150MHz BW, 2mV Vos, 85mA Out, 15V Dual, MSOP-8 Product overview: THS4131IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 85mA, 15V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 85mA, 15V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4131IDGNRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 150MHz 85mA 15V Operational Amplifier IC
771-THS4131IDGNRG4
Dual 150MHz 85mA 15V Operational Amplifier IC 771-THS4131IDGNRG4
Diff Op Amp, 150MHz BW, 2mV Vos, 85mA Out, 15V Dual, MSOP-8 Product overview: THS4131IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 85mA, 15V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 85mA, 15V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4131IDGNRG4 can be used for catalog matching and distributor lookup.

Diff Op Amp, 150MHz BW, 2mV Vos, 85mA Out, 15V Dual, MSOP-8 Product overview: THS4131IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 85mA, 15V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 85mA, 15V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4131IDGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDGNRG4 - 1267127-THS4131IDGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDGNRG4
1267127-THS4131IDGNRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDGNRG4 1267127-THS4131IDGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267127-THS4131IDGNR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267127-THS4131IDGNRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 771-THS4131IDGNRG4 1267127-THS4131IDGNRG4
Product Name Dual 150MHz 85mA 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDGNRG4
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 52 V/µs
Unlock Full Specs
to access all available technical data