Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments THS4130IDGK.

Description
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:MSOP; No. of Pins:8Pins; Slew Rate:52V/µs RoHS Compliant: Yes
Description
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:MSOP; No. of Pins:8Pins; Slew Rate:52V/µs RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 15AC4607 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
15AC4607
No. Of Amplifiers Texas Instruments 15AC4607
No. of Amplifiers:1Amplifie rs; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:MSOP; No. of Pins:8Pins; Slew Rate:52V/µs RoHS Compliant: Yes

No. of Amplifiers:1Amplifiers; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:MSOP; No. of Pins:8Pins; Slew Rate:52V/µs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC4607
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
12.7 GHz 17W Rf Amplifier - 860-QPA1009 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tray
View Details
 - BGA622E6327 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Amplifiers
Standards and Certifications RoHS
Package Type SOT343
View Details
3 suppliers
Comparators - ALD2301SAIL - Quarktwin Technology Ltd.
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers