Texas Instruments THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual THS4082IDRG4

Description
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Request a Quote Datasheet
Description
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual - THS4082IDRG4 - Texas Instruments
Dallas, TX, United States
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual
THS4082IDRG4
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual THS4082IDRG4
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85

175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082IDRG4 - 1267106-THS4082IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082IDRG4
1267106-THS4082IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082IDRG4 1267106-THS4082IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267106-THS4082IDRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 175MHz Amplifier Type: Voltage Feedback Current - Input Bias: 1.2μA Voltage - Input Offset: 1mV Family Name: THS4082 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 85mA SR - Slew Rate: 230 V/μs Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LM358DR2G; LM358DR2; BA3404FJ-GE2; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267106-THS4082IDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Family Name: THS4082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 85mA
SR - Slew Rate: 230 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LM358DR2G; LM358DR2; BA3404FJ-GE2;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
175MHz 230V Operational Amplifier IC
687-THS4082IDRG4
175MHz 230V Operational Amplifier IC 687-THS4082IDRG4
175MHz Op Amp IC, 2-Ch, 8SOIC, 230V/µs Slew Rate Product overview: THS4082IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 230V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, 230V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082IDRG4 can be used for catalog matching and distributor lookup.

175MHz Op Amp IC, 2-Ch, 8SOIC, 230V/µs Slew Rate Product overview: THS4082IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 230V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, 230V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number THS4082IDRG4 1267106-THS4082IDRG4 687-THS4082IDRG4
Product Name THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082IDRG4 175MHz 230V Operational Amplifier IC
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Tape and Reel
Source Current (IS) 3.4 milliamps
VOS 1 millivolts
IBIAS 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Quad TSSOP Operational Amplifier IC - 687-BUF04701AIPW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type TSSOP
View Details
3 suppliers
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers