Texas Instruments THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual THS4082CDRG4

Description
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Request a Quote Datasheet
Description
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual - THS4082CDRG4 - Texas Instruments
Dallas, TX, United States
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual
THS4082CDRG4
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual THS4082CDRG4
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70

175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082CDRG4 - 1107003-THS4082CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082CDRG4
1107003-THS4082CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082CDRG4 1107003-THS4082CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107003-THS4082CDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 175MHz Amplifier Type: Voltage Feedback Slew Rate: 230 V/μs Current - Input Bias: 1.2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 3.4mA Channel Output Current: 85mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107003-THS4082CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
175MHz 233V Operational Amplifier IC
687-THS4082CDRG4
175MHz 233V Operational Amplifier IC 687-THS4082CDRG4
2-Ch 175MHz Op Amp IC, 233V/µs Slew Rate, 8SOIC Product overview: THS4082CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 233V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, 233V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082CDRG4 can be used for catalog matching and distributor lookup.

2-Ch 175MHz Op Amp IC, 233V/µs Slew Rate, 8SOIC Product overview: THS4082CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 233V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, 233V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number THS4082CDRG4 1107003-THS4082CDRG4 687-THS4082CDRG4
Product Name THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082CDRG4 175MHz 233V Operational Amplifier IC
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; 8-SOIC Tape and Reel
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts
Source Current (IS) 3.4 milliamps
VOS 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA128-HT High Temperature Precision Low Power Instrumentation Amplifiers. - INA128HD - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers