The THS4081CDG4 is an ultralow-power, high-speed voltage feedback amplifier designed for communication and video applications. It operates with a quiescent current of only 3.4 mA per channel and provides a high output drive capability of 85 mA. The amplifier features a bandwidth of 175 MHz at a gain of 1, a slew rate of 230 V/µs, and a settling time of 43 ns (0.1%). With excellent video performance, it maintains a 35 MHz bandwidth at 0.1 dB gain, and low distortion levels, achieving total harmonic distortion (THD) of -64 dBc at 1 MHz with a load of 150 ,Ѷ, and -79 dBc with a 1 k,Ѷ load. The device supports a wide range of power supply voltages from ±5 V to ±15 V and is available in standard SOIC or MSOP PowerPAD packages. An evaluation module is also available for testing and development purposes.
175-MHz Low-Power Voltage-Feedback Amplifier 8-SOIC 0 to 70
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP VFB 175MHZ 8SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4081CDG4 | THS4081CDG4 | 815-THS4081CDG4 |
| Product Name | THS4081 175-MHz Low-Power Voltage-Feedback Amplifier | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 175MHZ 8SOIC |
| Standards and Certifications | RoHS | RoHS | |
| Package Type | SOIC,MSOP-PowerPAD | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC |
| Standards | RoHS | ||
| Source Current (IS) | 3.4 milliamps | ||
| VOS | 1 millivolts |