Texas Instruments 180MHz 400V SOIC Operational Amplifier IC THS4062IDRG4

Description
2-Ch 180MHz Op Amp, 400V/µs, SOIC-8 Product overview: THS4062IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch 180MHz Op Amp, 400V/µs, SOIC-8 Product overview: THS4062IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180MHz 400V SOIC Operational Amplifier IC
687-THS4062IDRG4
180MHz 400V SOIC Operational Amplifier IC 687-THS4062IDRG4
2-Ch 180MHz Op Amp, 400V/µs, SOIC-8 Product overview: THS4062IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062IDRG4 can be used for catalog matching and distributor lookup.

2-Ch 180MHz Op Amp, 400V/µs, SOIC-8 Product overview: THS4062IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062IDRG4 - 1267104-THS4062IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062IDRG4
1267104-THS4062IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062IDRG4 1267104-THS4062IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267104-THS4062IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267104-THS4062IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-THS4062IDRG4 1267104-THS4062IDRG4
Product Name 180MHz 400V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062IDRG4
Standards RoHS
Supply Voltage (VS) 9 to 32 volts
Slew Rate 400 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648KN - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
 - CLC5801IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers