Texas Instruments Dual 70MHz 240V SOIC Operational Amplifier IC THS4052IDRG4

Description
70MHz Dual Op Amp, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
70MHz Dual Op Amp, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 70MHz 240V SOIC Operational Amplifier IC
687-THS4052IDRG4
Dual 70MHz 240V SOIC Operational Amplifier IC 687-THS4052IDRG4
70MHz Dual Op Amp, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052IDRG4 can be used for catalog matching and distributor lookup.

70MHz Dual Op Amp, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDRG4 - 1267100-THS4052IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDRG4
1267100-THS4052IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDRG4 1267100-THS4052IDRG4
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1267100-THS4052IDRG4 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1267100-THS4052IDRG4
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
IC OPAMP VFB 70MHZ DUAL HS 8SOIC - 815-THS4052IDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 70MHZ DUAL HS 8SOIC
815-THS4052IDRG4
IC OPAMP VFB 70MHZ DUAL HS 8SOIC 815-THS4052IDRG4
IC OPAMP VFB 70MHZ DUAL HS 8SOIC

IC OPAMP VFB 70MHZ DUAL HS 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-THS4052IDRG4 1267100-THS4052IDRG4 815-THS4052IDRG4
Product Name Dual 70MHz 240V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052IDRG4 IC OPAMP VFB 70MHZ DUAL HS 8SOIC
Standards RoHS
Supply Voltage (VS) 9 to 32 volts
Slew Rate 240 V/µs
Bandwidth 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7385317P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details