Texas Instruments THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual THS4052CDRG4

Description
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Request a Quote Datasheet
Description
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual - THS4052CDRG4 - Texas Instruments
Dallas, TX, United States
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual
THS4052CDRG4
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual THS4052CDRG4
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70

70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 70MHz 240V SOIC Operational Amplifier IC
687-THS4052CDRG4
Dual 70MHz 240V SOIC Operational Amplifier IC 687-THS4052CDRG4
Dual 70MHz Voltage-Feedback Amplifier, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052CDRG4 can be used for catalog matching and distributor lookup.

Dual 70MHz Voltage-Feedback Amplifier, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDRG4 - 081358-THS4052CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDRG4
081358-THS4052CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDRG4 081358-THS4052CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 081358-THS4052CDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 70MHz Amplifier Type: Voltage Feedback Slew Rate: 240 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Operating Supply Current: 8.5mA Channel Output Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081358-THS4052CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 70MHz
Amplifier Type: Voltage Feedback
Slew Rate: 240 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number THS4052CDRG4 687-THS4052CDRG4 081358-THS4052CDRG4
Product Name THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual Dual 70MHz 240V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDRG4
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Tape and Reel SOIC; 8-SOIC
Standards RoHS
Supply Voltage (VS) 9 to 32 volts 9 to 32 volts
Slew Rate 240 V/µs 240 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
8 suppliers
Operational Amplifier IC - 687-CLC5644IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 170 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers