Texas Instruments 70MHz 240V SOIC Operational Amplifier IC THS4051CDRG4

Description
Op Amp, 70MHz BW, 10mV Vos, 240V/µs SR, SOIC-8 Product overview: THS4051CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4051CDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 70MHz BW, 10mV Vos, 240V/µs SR, SOIC-8 Product overview: THS4051CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4051CDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70MHz 240V SOIC Operational Amplifier IC
687-THS4051CDRG4
70MHz 240V SOIC Operational Amplifier IC 687-THS4051CDRG4
Op Amp, 70MHz BW, 10mV Vos, 240V/µs SR, SOIC-8 Product overview: THS4051CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4051CDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 70MHz BW, 10mV Vos, 240V/µs SR, SOIC-8 Product overview: THS4051CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4051CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4051CDRG4 - 1267095-THS4051CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4051CDRG4
1267095-THS4051CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4051CDRG4 1267095-THS4051CDRG4
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1267095-THS4051CDRG4 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): AD817AR-REEL; THS4031ID; THS4051CDRG4; THS4051CDG4; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1267095-THS4051CDRG4
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): AD817AR-REEL; THS4031ID; THS4051CDRG4; THS4051CDG4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-THS4051CDRG4 1267095-THS4051CDRG4
Product Name 70MHz 240V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4051CDRG4
Standards RoHS
Supply Voltage (VS) 9 to 32 volts
Slew Rate 240 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 20 MHz
View Details
Op Amps - 9127943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details